Stock Drive Products & Sterling Instrument - SDP/SI 1MM Nominal Dia. Steel, 8MM Long Roll Pin MD1481MQB010X008

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Roll pins conforming to DIN 1481/ISO 8752, made of hardened steel with a black oxide finish, have a nominal diameter of 1 mm and a length of 8 mm. The pins feature a free diameter of 1.2 mm and a wall thickness of 0.2 mm. These parts are priced per 100 pieces and are listed in a metric catalog system.

Datasheet Summary
Powered by GS/AI

Roll pins conforming to DIN 1481/ISO 8752, made of hardened steel with a black oxide finish, have a nominal diameter of 1 mm and a length of 8 mm. The pins feature a free diameter of 1.2 mm and a wall thickness of 0.2 mm. These parts are priced per 100 pieces and are listed in a metric catalog system.

Suppliers

Company
Product
Description
Supplier Links
1MM Nominal Dia. Steel, 8MM Long Roll Pin - MD1481MQB010X008 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1MM Nominal Dia. Steel, 8MM Long Roll Pin
MD1481MQB010X008
1MM Nominal Dia. Steel, 8MM Long Roll Pin MD1481MQB010X008
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD1481MQB010X008
Product Name 1MM Nominal Dia. Steel, 8MM Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.1877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1877 inch (4.77 mm)
Length 1.12 inch (28.57 mm)
Material HardenedSteel
View Details
0.196
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.7500 inch (19.05 mm)
Material HardenedSteel
View Details
0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6250 inch (15.87 mm)
Material Stainless
View Details
0.0312
Specs
Nominal Diameter 0.0312 inch (0.7925 mm)
Length 0.4380 inch (11.13 mm)
View Details