Stock Drive Products & Sterling Instrument - SDP/SI 4mm Across Flats, 1.6 Thick, M2 Thread, Alloy Steel Hexagonal Nut MD0934MXO020

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MD0934MXO020 is a hexagonal nut made from alloy steel, featuring a thread size of M2 with a pitch of 0.4 mm. It has an across flats measurement of 4 mm and a thickness of 1.6 mm. This product is sold in quantities of 100 pieces. It is suitable for various applications requiring reliable fastening solutions, particularly in industrial settings. The nut's design adheres to DIN 934 specifications, ensuring compatibility with standard metric fasteners.

Datasheet Summary
Powered by GS/AI

The MD0934MXO020 is a hexagonal nut made from alloy steel, featuring a thread size of M2 with a pitch of 0.4 mm. It has an across flats measurement of 4 mm and a thickness of 1.6 mm. This product is sold in quantities of 100 pieces. It is suitable for various applications requiring reliable fastening solutions, particularly in industrial settings. The nut's design adheres to DIN 934 specifications, ensuring compatibility with standard metric fasteners.

Suppliers

Company
Product
Description
Supplier Links
4mm Across Flats, 1.6 Thick, M2 Thread, Alloy Steel Hexagonal Nut - MD0934MXO020 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4mm Across Flats, 1.6 Thick, M2 Thread, Alloy Steel Hexagonal Nut
MD0934MXO020
4mm Across Flats, 1.6 Thick, M2 Thread, Alloy Steel Hexagonal Nut MD0934MXO020
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Nuts
Product Number MD0934MXO020
Product Name 4mm Across Flats, 1.6 Thick, M2 Thread, Alloy Steel Hexagonal Nut
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

5.5mm Across Flats, 2.4 Thick, M3 Thread, Alloy Steel Hexagonal Nut - MD0934MXO030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M3
Material Stainless Steel
View Details
Hexagonal Nut, #2-56 Thread Size, 0.1875in. Across the Flats, 0.0625in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-0256 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size #2
Material Plastic; Nylon
View Details
10mm Across Flats, 5 Thick, M6 Thread, Alloy Steel Hexagonal Nut - MD0934MQO060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M6
Material Steel
View Details