Slotted head shoulder screws for metric applications, made of steel, with a 6 mm thread size and 12 mm shoulder length, feature a head diameter of 13 mm, shoulder diameter of 8 mm, and a maximum fillet radius of 0.25 mm. The screw has a total length of 16 mm and a shallow head height of 3.1 mm. The shoulder tolerance is h9, and the thread length is 12 mm, with a minimum shoulder length of 1.5 mm. The screw is priced per 100 pieces and complies with DIN 923 specifications.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0923MCO06X012 |
| Product Name | M6 X 1 Thread, 13mm Head Dia, 12mm Shoulder Length, Carbon Steel |
| Screw Type | Shoulder Screw |