Metric slotted head shoulder screws in the MD0923MCO series feature a 5 mm thread diameter, 16 mm shoulder length, and a 11 mm head diameter, with a shoulder tolerance of +0.10 mm for lengths of 12, 16, and 20 mm. The screws are made of steel and conform to DIN 923 specifications. Dimensions for shoulder diameter, head height, and slot width are standardized across the series for M5 thread size.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0923MCO05X016 |
| Product Name | M5 X 0.8 Thread, 11mm Head Dia, 16mm Shoulder Length, Carbon Steel |
| Screw Type | Shoulder Screw |