Stock Drive Products & Sterling Instrument - SDP/SI M5 X 0.8 Thread, 11mm Head Dia, 12mm Shoulder Length, Carbon Steel MD0923MCO05X012

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric slotted head shoulder screws with an M5 x 0.8 thread, 11 mm head diameter, and 12 mm shoulder length are designed for precise alignment and secure fastening. The part conforms to DIN 923 specifications with a shoulder tolerance of +0.10 mm for the diameter and a shoulder length tolerance of +0.1 mm, as specified for M5 screws of 12 mm length. The screw features a shallow head height of 2.7 mm, a shank diameter of 7 mm, and a minimum shoulder length of 1.3 mm. Constructed from steel, these screws are priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Metric slotted head shoulder screws with an M5 x 0.8 thread, 11 mm head diameter, and 12 mm shoulder length are designed for precise alignment and secure fastening. The part conforms to DIN 923 specifications with a shoulder tolerance of +0.10 mm for the diameter and a shoulder length tolerance of +0.1 mm, as specified for M5 screws of 12 mm length. The screw features a shallow head height of 2.7 mm, a shank diameter of 7 mm, and a minimum shoulder length of 1.3 mm. Constructed from steel, these screws are priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
M5 X 0.8 Thread, 11mm Head Dia, 12mm Shoulder Length, Carbon Steel - MD0923MCO05X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M5 X 0.8 Thread, 11mm Head Dia, 12mm Shoulder Length, Carbon Steel
MD0923MCO05X012
M5 X 0.8 Thread, 11mm Head Dia, 12mm Shoulder Length, Carbon Steel MD0923MCO05X012
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number MD0923MCO05X012
Product Name M5 X 0.8 Thread, 11mm Head Dia, 12mm Shoulder Length, Carbon Steel
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

#10-32 Thread, 0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#10-32 Commercial, 0.249
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
1
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#10-32 Round Head Machine Screw, 0.5
Specs
Screw Type Machine Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details