Slotted head shoulder screws with an M5 x 0.8 thread, 11 mm shoulder diameter, and 10 mm shoulder length are metric fasteners designed for precise alignment and non-threaded bearing applications. The part is made of steel and conforms to DIN 923 specifications. The shoulder diameter (D) is 11 mm, the shoulder length (l) is 10 mm, and the head height (H) is 2.7 mm, with a maximum radius (R) of 0.2 mm. The shoulder tolerance is specified as h9, and the thread length matches the shoulder length. The screw is priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0923MCO05X010 |
| Product Name | M5 X 0.8 Thread, 11mm Head Dia, 10mm Shoulder Length, Carbon Steel |
| Screw Type | Shoulder Screw |