Slotted head shoulder screws with M5 x 0.8 thread, 11 mm head diameter, and 5 mm shoulder length, made of steel, designed for precision alignment and clamping applications. The part features a shallow head with a 0.2 mm maximum radius, 0.8 mm pitch, and a shoulder tolerance of h9. Dimensions conform to DIN 923 and ISO conventions for metric components. Priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0923MCO05X005 |
| Product Name | M5 X 0.8 Thread, 11mm Head Dia, 5mm Shoulder Length, Carbon Steel |
| Screw Type | Shoulder Screw |