Slotted head shoulder screws with an M4 thread and 16 mm shoulder length, featuring a 8.5 mm head diameter and carbon steel construction, are designed for precision alignment and secure fastening. The part adheres to DIN 923 specifications with a shoulder tolerance of +0.07 mm and a maximum thread length of 16 mm. The head height measures 2.4 mm, and the shoulder diameter is specified as 5.5 mm with an h9 tolerance.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0923MCO04X016 |
| Product Name | M4 X 0.7 Thread, 8.5mm Head Dia, 16mm Shoulder Length, Carbon Steel |
| Screw Type | Shoulder Screw |