Stock Drive Products & Sterling Instrument - SDP/SI M4 X 0.7 Thread, 8.5mm Head Dia, 8mm Shoulder Length, Carbon Steel MD0923MCO04X008

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0923MCO04X008 is a slotted head shoulder screw with an M4 x 0.7 thread, 8 mm shoulder length, and 8.5 mm head diameter, made of steel. The head diameter tolerance is +0.10 mm, shoulder diameter is h9, shoulder height is 2.4 mm, shoulder length tolerance is +0.07 mm, and thread length is 8 mm. The screw has a shallow head and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

MD0923MCO04X008 is a slotted head shoulder screw with an M4 x 0.7 thread, 8 mm shoulder length, and 8.5 mm head diameter, made of steel. The head diameter tolerance is +0.10 mm, shoulder diameter is h9, shoulder height is 2.4 mm, shoulder length tolerance is +0.07 mm, and thread length is 8 mm. The screw has a shallow head and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
M4 X 0.7 Thread, 8.5mm Head Dia, 8mm Shoulder Length, Carbon Steel - MD0923MCO04X008 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M4 X 0.7 Thread, 8.5mm Head Dia, 8mm Shoulder Length, Carbon Steel
MD0923MCO04X008
M4 X 0.7 Thread, 8.5mm Head Dia, 8mm Shoulder Length, Carbon Steel MD0923MCO04X008
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number MD0923MCO04X008
Product Name M4 X 0.7 Thread, 8.5mm Head Dia, 8mm Shoulder Length, Carbon Steel
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.38
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
0.375
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
M4 x 0.7 Thread, 5mm Shoulder Dia., 30mm Shoulder length, Stainless Steel - A 9X25M0430 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Standard Drives Hex Socket / Allen
Metric M4
View Details
0.188
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details