Slotted head shoulder screws with an M4 thread, 8.5 mm shoulder diameter, and 4 mm shoulder length are metric fasteners designed for precise alignment and splicing applications. The part is made of steel with a shallow head and a reduced-diameter shoulder, as per DIN 923. Dimensions include a head height of 2.4 mm, a shoulder tolerance of h9, and a maximum radius of 0.2 mm at the shoulder-to-body junction. The screw length is 4 mm, with a thread pitch of 0.7 mm. The product is priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0923MCO04X004 |
| Product Name | M4 X 0.7 Thread, 8.5mm Head Dia, 4mm Shoulder Length, Carbon Steel |
| Screw Type | Shoulder Screw |