Slotted head shoulder screws with an M4 thread, 8.5 mm shoulder diameter, and 2.5 mm shoulder length, made of steel, are designed for precision alignment and fixing applications. The part conforms to DIN 923, with a shallow head and a shoulder tolerance of h9. The thread pitch is 0.7 mm, and the screw has a minimum shoulder length of 1.2 mm, a head height of 2.4 mm, and a total length of 2.5 mm. The maximum radius at the head shoulder is 0.2 mm, and the thread length matches the shoulder length. Dimensions and tolerances comply with the stated metric specifications.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0923MCO04X0025 |
| Product Name | M4 X 0.7 Thread, 8.5mm Head Dia, 2.5mm Shoulder Length, Carbon Steel |
| Screw Type | Shoulder Screw |