MD0137MQB440 is a wave spring washer conforming to DIN 137 Type B, designed for use with M24 screws. It has an inner diameter of 25 mm, an outer diameter of 44 mm, a free height of 4.1 mm, and a thickness tolerance of ±0.1 mm. The washer is made of spring steel with a hardness of HRC 43 to 50.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | MD0137MQB440 |
| Product Name | Wave Spring Washers, 25mm Inside Diameter, 44mm Outside Diameter, M24 Screw Size, Material- Spring Steel HRC 43-50. |
| Washer Type | Wave |
| Material | Spring Steel HRC 43-50; Spring Steel |
| Inside Diameter | 0.984 inch (25.000 mm) |