Module 1.25, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with 12mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KBG1.25-40R1J12 |
Product Name | Right Hand Lead Worm Gears (metric) |
Number of Teeth | 40 |
Design | Metric |
Pressure Angle | 20° |