Module 3, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 32mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KAG3-40R1J32 |
Product Name | Right Hand Lead Worm Gears (metric) |
Number of Teeth | 40 |
Design | Metric |
Pressure Angle | 20° |