Module 2.5, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 20mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KAG2.5-60R1J20 |
Product Name | Right Hand Lead Worm Gears (metric) |
Number of Teeth | 60 |
Design | Metric |
Pressure Angle | 20° |