Module 2, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KAG2-30R1J12 |
Product Name | Right Hand Lead Worm Gears (metric) |
Number of Teeth | 30 |
Design | Metric |
Pressure Angle | 20° |