Ultraprecision
FLANGED SLEEVE BEARINGS – INCH
Features:
• Economical replacement for ball bearings.
•Dimensioned to be readily interchangeable with comparable ball bearings.
• Sintered Bronze SAE 841
• Oil-Impregnated
Quality Bearings & Components | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | BSNFLN-163212U |
Product Name | Flanged Sleeve Bearings - Inch |
Bushing Type | Flanged |
Design Units | Inch |
Shaft OD | 0.2500 inch (6.35 mm) |
Bearing ID | 0.2502 inch (6.36 mm) |
Bearing OD | 0.5001 inch (12.70 mm) |