Sintered bronze cored bar stock, oil-impregnated to SAE 841 specification, is self-lubricating and designed for bearing applications. The part BSNCOR-SCB1832 has an inner diameter of 4 inches and an outer diameter of 3-3/4 inches, with a standard length of 6-1/2 inches. All bars are supplied with oversized outer diameters and undersized bores to allow for final machining to the dimensions listed. The material supports applications requiring reduced friction without external lubrication.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Metal Shapes and Stock |
| Product Number | BSNCOR-SCB1832 |
| Product Name | 2.25" I.D., 4" O.D. BY 6.5" Long, Cored, oil impregnated bronze bar |
| Type | Copper |
| Shape / Form | Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock |
| Applications | Wear resistant parts or tooling |