Stock Drive Products & Sterling Instrument - SDP/SI 1" I.D., 3.5" O.D. BY 6.5" Long, Cored, oil impregnated bronze bar BSNCOR-SCB0828

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSNCOR-SCB0828 is a cored, oil-impregnated bronze bar with an inner diameter (I.D.) of 1 inch and an outer diameter (O.D.) of 3.5 inches, measuring 6.5 inches in length. This product is made from SAE 841 sintered bronze, which is known for its self-lubricating properties, making it suitable for applications where reduced friction and wear are essential. The bar is supplied with oversized outer diameters and undersized bores, allowing for machining to precise dimensions as required by the application. This product is ideal for use in bearing applications where durability and low maintenance are critical.

Datasheet Summary
Powered by GS/AI

The BSNCOR-SCB0828 is a cored, oil-impregnated bronze bar with an inner diameter (I.D.) of 1 inch and an outer diameter (O.D.) of 3.5 inches, measuring 6.5 inches in length. This product is made from SAE 841 sintered bronze, which is known for its self-lubricating properties, making it suitable for applications where reduced friction and wear are essential. The bar is supplied with oversized outer diameters and undersized bores, allowing for machining to precise dimensions as required by the application. This product is ideal for use in bearing applications where durability and low maintenance are critical.

Suppliers

Company
Product
Description
Supplier Links
1
Hicksville, NY, United States
1" I.D., 3.5" O.D. BY 6.5" Long, Cored, oil impregnated bronze bar
BSNCOR-SCB0828
1" I.D., 3.5" O.D. BY 6.5" Long, Cored, oil impregnated bronze bar BSNCOR-SCB0828
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Metal Shapes and Stock
Product Number BSNCOR-SCB0828
Product Name 1" I.D., 3.5" O.D. BY 6.5" Long, Cored, oil impregnated bronze bar
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
Unlock Full Specs
to access all available technical data

Similar Products

4.5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
1.25
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
2.5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details