Two-Piece | Commerical
ROD ENDS MALE SERIES - METRIC
Quality Bearings & Components | |
---|---|
Product Category | Rod End Bearings |
Product Number | BRRODMMCM14M |
Product Name | Rod Ends Male Series - Metric |
Features | Lubrication Port (optional feature) |
Design Units | Metric |
Bore Diameter | 0.5512 inch (14 mm) |
Length Through Bore | 0.7480 inch (19 mm) |
Housing Diameter | 1.37 inch (34.75 mm) |