Two-Piece | Commerical | Extra Capacity
ROD ENDS MALE SERIES - INCH
Quality Bearings & Components | |
---|---|
Product Category | Rod End Bearings |
Product Number | BRCMCR-120L |
Product Name | Rod Ends Male Series - Inch |
Features | Self-lubricating (optional feature); Corrosion Resistant |
Design Units | Inch |
Bore Diameter | 0.7500 inch (19.05 mm) |
Length Through Bore | 0.8750 inch (22.22 mm) |
Housing Diameter | 1.75 inch (44.45 mm) |