Shell-Type
NEEDLE ROLLER BEARINGS-OPEN END – INCH
• 52100 Hardened Chrome Steel Needle Bearing
• Low Carbon Steel Bearing Cage
• Cage Guided
• Case-Hardened Steel Roller Cup
• Drawn Cup
Features:
•Extremely high speed
• High load capacity
•Low profile, lightweight caged
• Caged needle bearings offer up to
3X the speed of uncaged designs
• Extremely low rolling friction
• High lubrication capacity
•Low sensitivity to misalignment
• Needles have high length to
diameter ratios
Quality Bearings & Components | |
---|---|
Product Category | Roller Bearings |
Product Number | BNDSCE-2410 |
Product Name | Needle Roller Bearings-Open End - Inch |
Type | Needle Roller Without Inner Drawn Cup Caged Needle |