Stock Drive Products & Sterling Instrument - SDP/SI 12mm ID, 16.001mm OD Alloy Steel Inner Race for Needle Bearing BNDIRXM1518165

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BNDIRXM1518165 is an alloy steel inner race designed for needle bearings, hardened to HRC 58 minimum, with a bore diameter of 15 mm and an outer diameter of 18.001 mm, intended for press-fit mounting on soft shafts. The outer diameter is ground to a surface roughness of 0.4 µm AA, and all corners are chamfered for easy assembly. It is one of multiple sizes in a series sharing these material and finish specifications.

Datasheet Summary
Powered by GS/AI

BNDIRXM1518165 is an alloy steel inner race designed for needle bearings, hardened to HRC 58 minimum, with a bore diameter of 15 mm and an outer diameter of 18.001 mm, intended for press-fit mounting on soft shafts. The outer diameter is ground to a surface roughness of 0.4 µm AA, and all corners are chamfered for easy assembly. It is one of multiple sizes in a series sharing these material and finish specifications.

Suppliers

Company
Product
Description
Supplier Links
12mm ID, 16.001mm OD Alloy Steel Inner Race for Needle Bearing - BNDIRXM1518165 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12mm ID, 16.001mm OD Alloy Steel Inner Race for Needle Bearing
BNDIRXM1518165
12mm ID, 16.001mm OD Alloy Steel Inner Race for Needle Bearing BNDIRXM1518165
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number BNDIRXM1518165
Product Name 12mm ID, 16.001mm OD Alloy Steel Inner Race for Needle Bearing
Application Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

8mm Bore, 20.6mm Panel Hole Size, Self Clinching needle roller Pressbearing. - A 7Z47MPSN08M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Metric
Bore 0.3150 inch (8.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
0.250
Specs
Type Self-aligning
Design Units Inch
Bore 0.2500 inch (6.350 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN1312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.5118 inch (13.000 mm)
View Details