The BK COM-T407300D is a 73.00-inch-long V-groove track made from AISI 1045 carbon steel with an unhardened running surface (Rc 22-25), oil-finished and predrilled for mounting. It features a 0.500-inch-wide groove, 4.000-inch center-to-center hole spacing, and 19 mounting holes with a 0.344-inch hole diameter and a 1.062-inch hole spacing. The track supports butt-jointing for extended strokes and is designed for linear motion applications.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKDCOM-T407300D |
| Product Name | 1045 Steel Track, With Mounting Holes, Unhardened, 73' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Steel |
| Additional Material Specifications | Unhardened; UnHardened |