Quality Bearings & Components Flange-Mounted Pressbearings - Metric BDNRSSMSABLK10

Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - METRIC Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted installation Self-aligning to ±5° Operating Temperature: -30°C to +100°C NOTE: Hardened steel shaft required. The projections shown are per ISO convention. SHAFT RECOMMEDATIONS: Shaft should be hardened to HRC 58 with 0.4 μm finish. Shaft ends should have radii or be chamfered.
Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - METRIC Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted installation Self-aligning to ±5° Operating Temperature: -30°C to +100°C NOTE: Hardened steel shaft required. The projections shown are per ISO convention. SHAFT RECOMMEDATIONS: Shaft should be hardened to HRC 58 with 0.4 μm finish. Shaft ends should have radii or be chamfered.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Pressbearings  -  Metric - BDNRSSMSABLK10 - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Pressbearings - Metric
BDNRSSMSABLK10
Flange-Mounted Pressbearings - Metric BDNRSSMSABLK10
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - METRIC Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted installation Self-aligning to ±5° Operating Temperature: -30°C to +100°C NOTE: Hardened steel shaft required. The projections shown are per ISO convention. SHAFT RECOMMEDATIONS: Shaft should be hardened to HRC 58 with 0.4 μm finish. Shaft ends should have radii or be chamfered.

Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - METRIC

  • Drawn Cup Needle Roller Bearing
  • Carbon Steel Housing, Black Oxide Finish
  • Self-Aligning Type Features:
  • Flange-mounted installation
  • Self-aligning to ±5° Operating Temperature: -30°C to +100°C
    NOTE: Hardened steel shaft required. The projections shown are per ISO convention. SHAFT RECOMMEDATIONS: Shaft should be hardened to HRC 58 with 0.4 μm finish. Shaft ends should have radii or be chamfered.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BDNRSSMSABLK10
Product Name Flange-Mounted Pressbearings - Metric
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Metric
Shaft Size 0.3933 to 0.3937 inch (9.99 to 10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.97 inch (50 mm)
View Details
0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
2-Bolt Flange Mount Bearing - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt; 2 Bolt Flange Mount
Design Units Inch
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details