Quality Bearings & Components Flange-Mounted Pressbearings - Inch BDNRSS-SABLK312

Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Operating Temperature: -22°F to +248°F NOTE: Hardened steel shaft required.
Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Operating Temperature: -22°F to +248°F NOTE: Hardened steel shaft required.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Pressbearings  -  Inch - BDNRSS-SABLK312 - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Pressbearings - Inch
BDNRSS-SABLK312
Flange-Mounted Pressbearings - Inch BDNRSS-SABLK312
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Operating Temperature: -22°F to +248°F NOTE: Hardened steel shaft required.

Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH

  • Drawn Cup Needle Roller Bearing
  • Carbon Steel Housing, Black Oxide Finish
  • Self-Aligning Type Features:
  • Flange-mounted
  • Self-aligning to ±5° Operating Temperature: -22°F to +248°F
    NOTE: Hardened steel shaft required.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BDNRSS-SABLK312
Product Name Flange-Mounted Pressbearings - Inch
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 0.3120 to 0.3125 inch (7.92 to 7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Bearing Units - 7508885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.38 inch (35 mm)
View Details
Flangette Ball Bearing Unit  -  Inch - BBDFLG-S5PPB2ST - Quality Bearings & Components
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details