Quality Bearings & Components Flange-Mounted Pressbearings - Inch BDNRSS-SABLK250

Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Operating Temperature: -22°F to +248°F NOTE: Hardened steel shaft required.
Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Operating Temperature: -22°F to +248°F NOTE: Hardened steel shaft required.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Pressbearings  -  Inch - BDNRSS-SABLK250 - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Pressbearings - Inch
BDNRSS-SABLK250
Flange-Mounted Pressbearings - Inch BDNRSS-SABLK250
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Operating Temperature: -22°F to +248°F NOTE: Hardened steel shaft required.

Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH

  • Drawn Cup Needle Roller Bearing
  • Carbon Steel Housing, Black Oxide Finish
  • Self-Aligning Type Features:
  • Flange-mounted
  • Self-aligning to ±5° Operating Temperature: -22°F to +248°F
    NOTE: Hardened steel shaft required.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BDNRSS-SABLK250
Product Name Flange-Mounted Pressbearings - Inch
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 0.2495 to 0.2500 inch (6.34 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
Bearing Units - 7508911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.57 inch (40 mm)
View Details
Flange Mounting Bearing Blocks-Locking Collar Type  -  Inch - BBXBLK-HCF21444 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details