Quality Bearings & Components Flange-Mounted Pressbearings - Inch BDNRSS-SABLK187

Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Operating Temperature: -22°F to +248°F NOTE: Hardened steel shaft required.
Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Operating Temperature: -22°F to +248°F NOTE: Hardened steel shaft required.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Pressbearings  -  Inch - BDNRSS-SABLK187 - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Pressbearings - Inch
BDNRSS-SABLK187
Flange-Mounted Pressbearings - Inch BDNRSS-SABLK187
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Operating Temperature: -22°F to +248°F NOTE: Hardened steel shaft required.

Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH

  • Drawn Cup Needle Roller Bearing
  • Carbon Steel Housing, Black Oxide Finish
  • Self-Aligning Type Features:
  • Flange-mounted
  • Self-aligning to ±5° Operating Temperature: -22°F to +248°F
    NOTE: Hardened steel shaft required.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BDNRSS-SABLK187
Product Name Flange-Mounted Pressbearings - Inch
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 0.1872 to 0.1875 inch (4.75 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.18 inch (30 mm)
Flange Width 4.02 inch (102 mm)
View Details
Flange mounted bearing: 12.03mm Bore, Sintered Bronze - A 7Z42MBFM12MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.4736 inch (12.03 mm)
View Details
Flange-Mounted Pressbearings  -  Metric - BDBRSSMBLK12 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Square Flange Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Design Units Metric
View Details