Quality Bearings & Components Flange-Mounted Pressbearings - Inch BDNRSS-NABLK500

Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Features: Flange-mounted Nonaligning Operating Temperature: -22°F to +248°F SHAFT RECOMMEDATIONS: Shafts should be hardened to Rc 58 with 16 μin. finish. Shafts ends should have radii or be chamfered.
Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Features: Flange-mounted Nonaligning Operating Temperature: -22°F to +248°F SHAFT RECOMMEDATIONS: Shafts should be hardened to Rc 58 with 16 μin. finish. Shafts ends should have radii or be chamfered.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Pressbearings  -  Inch - BDNRSS-NABLK500 - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Pressbearings - Inch
BDNRSS-NABLK500
Flange-Mounted Pressbearings - Inch BDNRSS-NABLK500
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Features: Flange-mounted Nonaligning Operating Temperature: -22°F to +248°F SHAFT RECOMMEDATIONS: Shafts should be hardened to Rc 58 with 16 μin. finish. Shafts ends should have radii or be chamfered.

Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH

  • Drawn Cup Needle Roller Bearing
  • Carbon Steel Housing, Black Oxide Finish Features:
  • Flange-mounted
  • Nonaligning Operating Temperature: -22°F to +248°F SHAFT RECOMMEDATIONS: Shafts should be hardened to Rc 58 with 16 μin. finish. Shafts ends should have radii or be chamfered.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BDNRSS-NABLK500
Product Name Flange-Mounted Pressbearings - Inch
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 0.4995 to 0.5000 inch (12.69 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
Flange Width 3.5 inch (89 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Flange-Mounted Pressbearings  -  Metric - BDNRSSMNABLK06 - Quality Bearings & Components
Specs
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Design Units Metric
View Details
Square Flange Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Design Units Metric
View Details