Quality Bearings & Components Flange-Mounted Pressbearings - Inch BDNRSS-NABLK250

Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Features: Flange-mounted Nonaligning Operating Temperature: -22°F to +248°F SHAFT RECOMMEDATIONS: Shafts should be hardened to Rc 58 with 16 μin. finish. Shafts ends should have radii or be chamfered.
Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Features: Flange-mounted Nonaligning Operating Temperature: -22°F to +248°F SHAFT RECOMMEDATIONS: Shafts should be hardened to Rc 58 with 16 μin. finish. Shafts ends should have radii or be chamfered.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Pressbearings  -  Inch - BDNRSS-NABLK250 - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Pressbearings - Inch
BDNRSS-NABLK250
Flange-Mounted Pressbearings - Inch BDNRSS-NABLK250
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Features: Flange-mounted Nonaligning Operating Temperature: -22°F to +248°F SHAFT RECOMMEDATIONS: Shafts should be hardened to Rc 58 with 16 μin. finish. Shafts ends should have radii or be chamfered.

Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH

  • Drawn Cup Needle Roller Bearing
  • Carbon Steel Housing, Black Oxide Finish Features:
  • Flange-mounted
  • Nonaligning Operating Temperature: -22°F to +248°F SHAFT RECOMMEDATIONS: Shafts should be hardened to Rc 58 with 16 μin. finish. Shafts ends should have radii or be chamfered.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BDNRSS-NABLK250
Product Name Flange-Mounted Pressbearings - Inch
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 0.2495 to 0.2500 inch (6.34 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
Bearing Units - 7508784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.18 inch (30 mm)
View Details
Flange-Mounted Bearings  -  Inch - BABBLK-HF51250B - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details