Quality Bearings & Components Flange-Mounted Pressbearings - Inch BDBRSS-BLK750

Description
Sintered Bronze FLANGE-MOUNTED PRESSBEARINGS - INCH Oil-Impregnated Sintered Bronze Bearing Carbon Steel Retainer, Black Oxide Finish Features: Flange-mounted Self-aligning to ±5° Self-Lubricating *To be discontinued when present stock is depleted.
Description
Sintered Bronze FLANGE-MOUNTED PRESSBEARINGS - INCH Oil-Impregnated Sintered Bronze Bearing Carbon Steel Retainer, Black Oxide Finish Features: Flange-mounted Self-aligning to ±5° Self-Lubricating *To be discontinued when present stock is depleted.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Pressbearings  -  Inch - BDBRSS-BLK750 - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Pressbearings - Inch
BDBRSS-BLK750
Flange-Mounted Pressbearings - Inch BDBRSS-BLK750
Sintered Bronze FLANGE-MOUNTED PRESSBEARINGS - INCH Oil-Impregnated Sintered Bronze Bearing Carbon Steel Retainer, Black Oxide Finish Features: Flange-mounted Self-aligning to ±5° Self-Lubricating *To be discontinued when present stock is depleted.

Sintered Bronze FLANGE-MOUNTED PRESSBEARINGS - INCH

  • Oil-Impregnated Sintered Bronze Bearing
  • Carbon Steel Retainer, Black Oxide Finish Features:
  • Flange-mounted
  • Self-aligning to ±5°
  • Self-Lubricating
  • *To be discontinued when present stock is depleted.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BDBRSS-BLK750
Product Name Flange-Mounted Pressbearings - Inch
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 0.7510 to 0.7520 inch (19.08 to 19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 8.02mm Bore, Sintered Bronze - A 7Z42MBFM08MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3157 inch (8.02 mm)
View Details
Bearing Units - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Flange Width 3.5 inch (89 mm)
View Details
Flange-Mounted Pressbearings  -  Inch - BDARSS-BLK500 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details