Quality Bearings & Components Flange-Mounted Pressbearings - Metric BDARSSMBLK12

Description
Delrin FLANGE-MOUNTED PRESSBEARINGS - METRIC Delrin Bearing Carbon Steel Flange & Retainer, Black Oxide Finish Features: Flange-mounted Self-aligning to ±5° Self-Lubricating Operating Temperature: -40°C to +149°C The projections shown are per ISO convention. SHAFT RECOMMEDATIONS: Finish: 0.4 μim or finer. Material: Any metal with the above finish.
Description
Delrin FLANGE-MOUNTED PRESSBEARINGS - METRIC Delrin Bearing Carbon Steel Flange & Retainer, Black Oxide Finish Features: Flange-mounted Self-aligning to ±5° Self-Lubricating Operating Temperature: -40°C to +149°C The projections shown are per ISO convention. SHAFT RECOMMEDATIONS: Finish: 0.4 μim or finer. Material: Any metal with the above finish.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Pressbearings  -  Metric - BDARSSMBLK12 - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Pressbearings - Metric
BDARSSMBLK12
Flange-Mounted Pressbearings - Metric BDARSSMBLK12
Delrin FLANGE-MOUNTED PRESSBEARINGS - METRIC Delrin Bearing Carbon Steel Flange & Retainer, Black Oxide Finish Features: Flange-mounted Self-aligning to ±5° Self-Lubricating Operating Temperature: -40°C to +149°C The projections shown are per ISO convention. SHAFT RECOMMEDATIONS: Finish: 0.4 μim or finer. Material: Any metal with the above finish.

Delrin FLANGE-MOUNTED PRESSBEARINGS - METRIC

  • Delrin Bearing
  • Carbon Steel Flange & Retainer, Black Oxide Finish Features:
  • Flange-mounted
  • Self-aligning to ±5°
  • Self-Lubricating Operating Temperature: -40°C to +149°C The projections shown are per ISO convention. SHAFT RECOMMEDATIONS: Finish: 0.4 μim or finer. Material: Any metal with the above finish.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BDARSSMBLK12
Product Name Flange-Mounted Pressbearings - Metric
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Metric
Shaft Size 0.4736 to 0.4756 inch (12.03 to 12.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2510 inch (6.38 mm)
View Details
Bearing Units - 7508794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.77 inch (45 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UFL20723 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details