Needle Bearing
CAM FOLLOWERS-SEALED – INCH
• High-Carbon Steel Through-Hardened and Ground Outer Race
• Low-Carbon Alloy Steel Hardened Studs and Inner Races
NOTE: Hex head or slotted head available.
*Relubricate through head end only.
*Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.
Quality Bearings & Components | |
---|---|
Product Category | Cam Followers |
Product Number | BBXCAM-CN16# |
Product Name | Cam Followers-Sealed - Inch |
Type | Stud |
Design Units | Inch |
Bearing Material | Steel |
Features | Sealed |
Outside Diameter | 0.5000 inch (12.7 mm) |