Quality Bearings & Components Pillow Block-Mounted Bearings - Metric BBXBLKMPB420MB

Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C
Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C

Suppliers

Company
Product
Description
Supplier Links
Pillow Block-Mounted Bearings  -  Metric - BBXBLKMPB420MB - Quality Bearings & Components
Hicksville, NY, USA
Pillow Block-Mounted Bearings - Metric
BBXBLKMPB420MB
Pillow Block-Mounted Bearings - Metric BBXBLKMPB420MB
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C

Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC
Materials:

Bearing - Sintered Bronze SAE 840

Pillow Block - Sintered Aluminum Features:

  • Self-aligning to ±5°
  • Self-lubricating
  • Corrosion-resistant
  • Lightweight Operating Temperature: -29°C to +93°C
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLKMPB420MB
Product Name Pillow Block-Mounted Bearings - Metric
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7886 to 0.7906 inch (20.03 to 20.08 mm)
Rated Speed 5200 rpm
Load Rating 337 lbs (153 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Pillow Blocks-Mounted Ball Bearings  -  Metric - BBXBLKMPBSMR695 - Quality Bearings & Components
Specs
Bearing Type Ball
Shaft Diameter 0.1969 inch (5 mm)
Rated Speed 43000 rpm
View Details