Quality Bearings & Components Pillow Block-Mounted Bearings - Metric BBXBLKMPB110MB

Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C
Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C

Suppliers

Company
Product
Description
Supplier Links
Pillow Block-Mounted Bearings  -  Metric - BBXBLKMPB110MB - Quality Bearings & Components
Hicksville, NY, USA
Pillow Block-Mounted Bearings - Metric
BBXBLKMPB110MB
Pillow Block-Mounted Bearings - Metric BBXBLKMPB110MB
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C

Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC
Materials:

Bearing - Sintered Bronze SAE 840

Pillow Block - Sintered Aluminum Features:

  • Self-aligning to ±5°
  • Self-lubricating
  • Corrosion-resistant
  • Lightweight Operating Temperature: -29°C to +93°C
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLKMPB110MB
Product Name Pillow Block-Mounted Bearings - Metric
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3945 to 0.3953 inch (10.02 to 10.04 mm)
Rated Speed 9700 rpm
Load Rating 216 lbs (97.87 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
1 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP20516 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 1 inch (25.4 mm)
View Details
2 suppliers