Quality Bearings & Components Pillow Blocks-Set Screw Type - Inch BBXBLK-UCP20824

Description
Standard Duty PILLOW BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Solid Base • Dual Seal Type
Request a Quote Datasheet
Description
Standard Duty PILLOW BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Solid Base • Dual Seal Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20824 - Quality Bearings & Components
Hicksville, NY, USA
Pillow Blocks-Set Screw Type - Inch
BBXBLK-UCP20824
Pillow Blocks-Set Screw Type - Inch BBXBLK-UCP20824
Standard Duty PILLOW BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Solid Base • Dual Seal Type

Standard Duty
PILLOW BLOCKS-SET SCREW TYPE – INCH

• Cast Iron Housing

• Solid Base

• Dual Seal Type

Supplier's Site
1-1/2 in. ID, 1-15/16 in. High Standard Duty Set Screw Type Pillow Block - BBXBLK-UCP20824 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1-1/2 in. ID, 1-15/16 in. High Standard Duty Set Screw Type Pillow Block
BBXBLK-UCP20824
1-1/2 in. ID, 1-15/16 in. High Standard Duty Set Screw Type Pillow Block BBXBLK-UCP20824
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number BBXBLK-UCP20824 BBXBLK-UCP20824
Product Name Pillow Blocks-Set Screw Type - Inch 1-1/2 in. ID, 1-15/16 in. High Standard Duty Set Screw Type Pillow Block
Bearing Type Plain
Shaft Securing Method Setscrew Setscrew
Shaft Diameter 1.5 inch (38.1 mm)
Housing Cast Iron Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
1-3/8 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Pillow Blocks-Mounted Ball Bearings  -  Inch - BBXBLK-PBSR188ZZ - Quality Bearings & Components
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Rated Speed 40000 rpm
View Details