Quality Bearings & Components Pillow Flange-Mounted Ball Bearings - Inch BBXBLK-PF312

Description
Steel Bearing PILLOW FLANGE-MOUNTED BALL BEARINGS - INCH High Chromium Alloy Steel Bearing Carbon Steel, Black Oxide Finish Flange & Retainer Features: Self-aligning to ±5° Pillow flange-mounted Double shields ABEC 3 Specifications: Max. Speed: 40000 rpm Max. Radial Load: 122 lbf Operating Temperature: -30°F to +250°F
Description
Steel Bearing PILLOW FLANGE-MOUNTED BALL BEARINGS - INCH High Chromium Alloy Steel Bearing Carbon Steel, Black Oxide Finish Flange & Retainer Features: Self-aligning to ±5° Pillow flange-mounted Double shields ABEC 3 Specifications: Max. Speed: 40000 rpm Max. Radial Load: 122 lbf Operating Temperature: -30°F to +250°F

Suppliers

Company
Product
Description
Supplier Links
Pillow Flange-Mounted Ball Bearings  -  Inch - BBXBLK-PF312 - Quality Bearings & Components
Hicksville, NY, USA
Pillow Flange-Mounted Ball Bearings - Inch
BBXBLK-PF312
Pillow Flange-Mounted Ball Bearings - Inch BBXBLK-PF312
Steel Bearing PILLOW FLANGE-MOUNTED BALL BEARINGS - INCH High Chromium Alloy Steel Bearing Carbon Steel, Black Oxide Finish Flange & Retainer Features: Self-aligning to ±5° Pillow flange-mounted Double shields ABEC 3 Specifications: Max. Speed: 40000 rpm Max. Radial Load: 122 lbf Operating Temperature: -30°F to +250°F

Steel Bearing
PILLOW FLANGE-MOUNTED BALL BEARINGS - INCH

  • High Chromium Alloy Steel Bearing
  • Carbon Steel, Black Oxide Finish Flange & Retainer
    Features:
  • Self-aligning to ±5°
  • Pillow flange-mounted
  • Double shields
  • ABEC 3
    Specifications:
    Max. Speed: 40000 rpm
    Max. Radial Load: 122 lbf
    Operating Temperature: -30°F to +250°F
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BBXBLK-PF312
Product Name Pillow Flange-Mounted Ball Bearings - Inch
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Offset Hole Pattern; Spherical or Self-aligning bearing.
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.18 inch (30 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Pillow Flange-Mounted Ball Bearings  -  Inch - BBXBLK-PF187 - Quality Bearings & Components
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Offset Hole Pattern; Spherical or Self-aligning bearing.
View Details
Oval Flange Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 2-Bolt
Design Units Metric
View Details