Quality Bearings & Components Pillow Flange-Mounted Ball Bearings - Inch BBXBLK-PF187

Description
Steel Bearing PILLOW FLANGE-MOUNTED BALL BEARINGS - INCH High Chromium Alloy Steel Bearing Carbon Steel, Black Oxide Finish Flange & Retainer Features: Self-aligning to ±5° Pillow flange-mounted Double shields ABEC 3 Specifications: Max. Speed: 40000 rpm Max. Radial Load: 122 lbf Operating Temperature: -30°F to +250°F
Description
Steel Bearing PILLOW FLANGE-MOUNTED BALL BEARINGS - INCH High Chromium Alloy Steel Bearing Carbon Steel, Black Oxide Finish Flange & Retainer Features: Self-aligning to ±5° Pillow flange-mounted Double shields ABEC 3 Specifications: Max. Speed: 40000 rpm Max. Radial Load: 122 lbf Operating Temperature: -30°F to +250°F

Suppliers

Company
Product
Description
Supplier Links
Pillow Flange-Mounted Ball Bearings  -  Inch - BBXBLK-PF187 - Quality Bearings & Components
Hicksville, NY, USA
Pillow Flange-Mounted Ball Bearings - Inch
BBXBLK-PF187
Pillow Flange-Mounted Ball Bearings - Inch BBXBLK-PF187
Steel Bearing PILLOW FLANGE-MOUNTED BALL BEARINGS - INCH High Chromium Alloy Steel Bearing Carbon Steel, Black Oxide Finish Flange & Retainer Features: Self-aligning to ±5° Pillow flange-mounted Double shields ABEC 3 Specifications: Max. Speed: 40000 rpm Max. Radial Load: 122 lbf Operating Temperature: -30°F to +250°F

Steel Bearing
PILLOW FLANGE-MOUNTED BALL BEARINGS - INCH

  • High Chromium Alloy Steel Bearing
  • Carbon Steel, Black Oxide Finish Flange & Retainer
    Features:
  • Self-aligning to ±5°
  • Pillow flange-mounted
  • Double shields
  • ABEC 3
    Specifications:
    Max. Speed: 40000 rpm
    Max. Radial Load: 122 lbf
    Operating Temperature: -30°F to +250°F
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BBXBLK-PF187
Product Name Pillow Flange-Mounted Ball Bearings - Inch
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Offset Hole Pattern; Spherical or Self-aligning bearing.
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1 inch (25.4 mm)
View Details
0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Flange Mounting Bearing Blocks  -  Inch - BBPBLD-206-11875 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details
Flange Cartridge Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Design Units Metric
View Details