Quality Bearings & Components Pillow Blocks-Mounted Ball Bearings - Inch BBXBLK-PBSR2AZZ

Description
Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – INCH • ABEC 3 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing • Medical, scientific & pharmaceutical applications
Description
Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – INCH • ABEC 3 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing • Medical, scientific & pharmaceutical applications

Suppliers

Company
Product
Description
Supplier Links
Pillow Blocks-Mounted Ball Bearings  -  Inch - BBXBLK-PBSR2AZZ - Quality Bearings & Components
Hicksville, NY, USA
Pillow Blocks-Mounted Ball Bearings - Inch
BBXBLK-PBSR2AZZ
Pillow Blocks-Mounted Ball Bearings - Inch BBXBLK-PBSR2AZZ
Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – INCH • ABEC 3 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing • Medical, scientific & pharmaceutical applications

Miniature
PILLOW BLOCKS-MOUNTED BALL BEARINGS – INCH

• ABEC 3

• Double-Shielded

• Corrosion-Resistant

• Lightweight

Materials:
Bearing - Stainless Steel
Pillow Block - Sintered Aluminum

Features:
• Lubricated for the life of the bearing
• Medical, scientific & pharmaceutical applications

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLK-PBSR2AZZ
Product Name Pillow Blocks-Mounted Ball Bearings - Inch
Bearing Type Ball
Shaft Diameter 0.1250 inch (3.17 mm)
Rated Speed 56000 rpm
Load Rating 150 lbs (68.03 kg)
Bearing Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearing, 6mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2362 inch (6 mm)
Housing Plastic / Polymer
Length 1.69 inch (43 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.9843 inch (25 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21132 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 2 inch (50.8 mm)
View Details
2 suppliers