Quality Bearings & Components Pillow Block-Mounted Bearings - Inch BBXBLK-PB1312N

Description
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F
Description
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F

Suppliers

Company
Product
Description
Supplier Links
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB1312N - Quality Bearings & Components
Hicksville, NY, USA
Pillow Block-Mounted Bearings - Inch
BBXBLK-PB1312N
Pillow Block-Mounted Bearings - Inch BBXBLK-PB1312N
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F

Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH
Materials:

Bearing - Drawn Cup Needle Roller

Pillow Block - Sintered Aluminum Features:

  • Self-aligning to ±5°
  • Self-lubricating
  • Corrosion-resistant
  • Lightweight
  • Operating Temperature: -22°F to +212°F
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLK-PB1312N
Product Name Pillow Block-Mounted Bearings - Inch
Bearing Type Needle Roller
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3120 to 0.3125 inch (7.92 to 7.94 mm)
Rated Speed 35500 rpm
Load Rating 210 lbs (95.24 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
0.5
Specs
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Pillow Blocks  -  Inch - BBPBLK-204-1/2 - Quality Bearings & Components
Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Diameter 0.5000 inch (12.7 mm)
Bearing Plastic
View Details
2 suppliers