Quality Bearings & Components Flange Mounting Bearing Blocks-Locking Collar Type - Inch BBXBLK-HCF21548

Description
Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-LOCKING COLLAR TYPE – INCH • Cast Iron Housing • Dual Seal Type • Eccentric Collar
Description
Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-LOCKING COLLAR TYPE – INCH • Cast Iron Housing • Dual Seal Type • Eccentric Collar

Suppliers

Company
Product
Description
Supplier Links
Flange Mounting Bearing Blocks-Locking Collar Type  -  Inch - BBXBLK-HCF21548 - Quality Bearings & Components
Hicksville, NY, USA
Flange Mounting Bearing Blocks-Locking Collar Type - Inch
BBXBLK-HCF21548
Flange Mounting Bearing Blocks-Locking Collar Type - Inch BBXBLK-HCF21548
Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-LOCKING COLLAR TYPE – INCH • Cast Iron Housing • Dual Seal Type • Eccentric Collar

Standard Duty | Four-Bolt
FLANGE MOUNTING BLOCKS-LOCKING COLLAR TYPE – INCH

• Cast Iron Housing

• Dual Seal Type

• Eccentric Collar

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BBXBLK-HCF21548
Product Name Flange Mounting Bearing Blocks-Locking Collar Type - Inch
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.38 inch (35 mm)
View Details
Flange mounted bearing: 15.03mm Bore, Sintered Bronze - A 7Z42MBFM15MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5917 inch (15.03 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UFL20311S - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Flange Mount Sleeve Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details