Quality Bearings & Components Flange Mounting Bearing Blocks-Locking Collar Type - Inch BBXBLK-HCF20720

Description
Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-LOCKING COLLAR TYPE – INCH • Cast Iron Housing • Dual Seal Type • Eccentric Collar
Description
Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-LOCKING COLLAR TYPE – INCH • Cast Iron Housing • Dual Seal Type • Eccentric Collar

Suppliers

Company
Product
Description
Supplier Links
Flange Mounting Bearing Blocks-Locking Collar Type  -  Inch - BBXBLK-HCF20720 - Quality Bearings & Components
Hicksville, NY, USA
Flange Mounting Bearing Blocks-Locking Collar Type - Inch
BBXBLK-HCF20720
Flange Mounting Bearing Blocks-Locking Collar Type - Inch BBXBLK-HCF20720
Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-LOCKING COLLAR TYPE – INCH • Cast Iron Housing • Dual Seal Type • Eccentric Collar

Standard Duty | Four-Bolt
FLANGE MOUNTING BLOCKS-LOCKING COLLAR TYPE – INCH

• Cast Iron Housing

• Dual Seal Type

• Eccentric Collar

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BBXBLK-HCF20720
Product Name Flange Mounting Bearing Blocks-Locking Collar Type - Inch
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.18 inch (30 mm)
Flange Width 4.02 inch (102 mm)
View Details
Flange mounted bearing: 12.03mm Bore, Sintered Bronze - A 7Z42MBFM12MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.4736 inch (12.03 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UFL20721 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Flange Cartridge Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Design Units Metric
View Details