Quality Bearings & Components Predrilled & Tapped Shafting – Inch BBSHAF-CPDL24-

Description
Ceramic Coated Aluminum PREDRILLED & TAPPED SHAFTING - INCH 6105-T6 Aluminum Base Material Rc 70 Ceramic Coated Finish Nonmagnetic and Vibration-Resistant Weld Splatter, Paints and Contaminants Will Not Stick NOTES: 1. For non-standard lengths, the "y" dimension will be held to one end. It may not be equal at both ends. 2. Ends of cut-to-length shafting are not coated. 3. Fully coated shafting is available on special request. 4. Counterbore .063" from top.
Description
Ceramic Coated Aluminum PREDRILLED & TAPPED SHAFTING - INCH 6105-T6 Aluminum Base Material Rc 70 Ceramic Coated Finish Nonmagnetic and Vibration-Resistant Weld Splatter, Paints and Contaminants Will Not Stick NOTES: 1. For non-standard lengths, the "y" dimension will be held to one end. It may not be equal at both ends. 2. Ends of cut-to-length shafting are not coated. 3. Fully coated shafting is available on special request. 4. Counterbore .063" from top.

Suppliers

Company
Product
Description
Supplier Links
Predrilled & Tapped Shafting – Inch - BBSHAF-CPDL24- - Quality Bearings & Components
Hicksville, NY, USA
Predrilled & Tapped Shafting – Inch
BBSHAF-CPDL24-
Predrilled & Tapped Shafting – Inch BBSHAF-CPDL24-
Ceramic Coated Aluminum PREDRILLED & TAPPED SHAFTING - INCH 6105-T6 Aluminum Base Material Rc 70 Ceramic Coated Finish Nonmagnetic and Vibration-Resistant Weld Splatter, Paints and Contaminants Will Not Stick NOTES: 1. For non-standard lengths, the "y" dimension will be held to one end. It may not be equal at both ends. 2. Ends of cut-to-length shafting are not coated. 3. Fully coated shafting is available on special request. 4. Counterbore .063" from top.

Ceramic Coated Aluminum

PREDRILLED & TAPPED SHAFTING - INCH

  • 6105-T6 Aluminum Base Material
  • Rc 70 Ceramic Coated Finish
  • Nonmagnetic and Vibration-Resistant
  • Weld Splatter, Paints and Contaminants Will Not Stick

NOTES:

  • 1. For non-standard lengths, the "y" dimension will be held to one end. It may not be equal at both ends.
  • 2. Ends of cut-to-length shafting are not coated.
  • 3. Fully coated shafting is available on special request.
  • 4. Counterbore .063" from top.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Shafts
Product Number BBSHAF-CPDL24-
Product Name Predrilled & Tapped Shafting – Inch
Types of Shafts Linear
Shaft Material Aluminum
Diameter 38.1 mm (1.5 inch)
Max. Available Length 3658 mm (144 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Inch Stainless Linear Shafts - WRBZ-24-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Stainless Steel
Diameter 38.1 mm (1.5 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
303 Stainless Steel Solid Precision Shafting – 0.1872 Inch - BBSHAF-06168 - Quality Bearings & Components
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 4.75 mm (0.1872 inch)
View Details
Precision Ground and Hardened Shafting - L-2 - Nook Industries, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Alloy Steel
Diameter 50.8 mm (2 inch)
View Details