Quality Bearings & Components Solid Shafting – Inch BBSHAF-CC32-

Description
Ceramic Coated Aluminum SOLID SHAFTING - INCH 6105-T6 Aluminum Base Material Rc 70 Ceramic Coated Finish Nonmagnetic and Vibration-Resistant Weld Splatter, Paints and Contaminants Will Not Stick NOTE: Ends of cut-to-length shafting are not coated. Fully coated shafting is available on special request.
Description
Ceramic Coated Aluminum SOLID SHAFTING - INCH 6105-T6 Aluminum Base Material Rc 70 Ceramic Coated Finish Nonmagnetic and Vibration-Resistant Weld Splatter, Paints and Contaminants Will Not Stick NOTE: Ends of cut-to-length shafting are not coated. Fully coated shafting is available on special request.

Suppliers

Company
Product
Description
Supplier Links
Solid Shafting – Inch - BBSHAF-CC32- - Quality Bearings & Components
Hicksville, NY, USA
Solid Shafting – Inch
BBSHAF-CC32-
Solid Shafting – Inch BBSHAF-CC32-
Ceramic Coated Aluminum SOLID SHAFTING - INCH 6105-T6 Aluminum Base Material Rc 70 Ceramic Coated Finish Nonmagnetic and Vibration-Resistant Weld Splatter, Paints and Contaminants Will Not Stick NOTE: Ends of cut-to-length shafting are not coated. Fully coated shafting is available on special request.

Ceramic Coated Aluminum

SOLID SHAFTING - INCH

  • 6105-T6 Aluminum Base Material
  • Rc 70 Ceramic Coated Finish
  • Nonmagnetic and Vibration-Resistant
  • Weld Splatter, Paints and Contaminants Will Not Stick
    NOTE: Ends of cut-to-length shafting are not coated. Fully coated shafting is available on special request.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Shafts
Product Number BBSHAF-CC32-
Product Name Solid Shafting – Inch
Types of Shafts Linear
Shaft Material Aluminum
Diameter 50.8 mm (2 inch)
Max. Available Length 3658 mm (144 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
Metric Carbon Linear Shafts - W-25-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 25 mm (0.9843 inch)
View Details
303 Stainless Steel Solid Precision Shafting – 0.1872 Inch - BBSHAF-06096 - Quality Bearings & Components
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 4.75 mm (0.1872 inch)
View Details
Universal Positioning System Ball End Shafts - UPS-18BS008 - Stafford Manufacturing Corp.
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 12.7 mm (0.5000 inch)
View Details