Quality Bearings & Components 303 Stainless Steel Solid Precision Shafting – 0.3747 Inch BBSHAF-12065

Description
303 Stainless Steel SOLID PRECISION SHAFTING –INCH • Precision Ground • Chamfered Ends • Straight .0004 Per Inch NOTE: Grooving, other modifications and sizes available on special order.
Description
303 Stainless Steel SOLID PRECISION SHAFTING –INCH • Precision Ground • Chamfered Ends • Straight .0004 Per Inch NOTE: Grooving, other modifications and sizes available on special order.

Suppliers

Company
Product
Description
Supplier Links
303 Stainless Steel Solid Precision Shafting – 0.3747 Inch - BBSHAF-12065 - Quality Bearings & Components
Hicksville, NY, USA
303 Stainless Steel Solid Precision Shafting – 0.3747 Inch
BBSHAF-12065
303 Stainless Steel Solid Precision Shafting – 0.3747 Inch BBSHAF-12065
303 Stainless Steel SOLID PRECISION SHAFTING –INCH • Precision Ground • Chamfered Ends • Straight .0004 Per Inch NOTE: Grooving, other modifications and sizes available on special order.

303 Stainless Steel
SOLID PRECISION SHAFTING –INCH

• Precision Ground
• Chamfered Ends
• Straight .0004 Per Inch
NOTE: Grooving, other modifications and sizes available on special order.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Shafts
Product Number BBSHAF-12065
Product Name 303 Stainless Steel Solid Precision Shafting – 0.3747 Inch
Types of Shafts Linear
Unlock Full Specs
to access all available technical data

Similar Products

Inch Chrome Linear Shafts - WZV-24-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 38.1 mm (1.5 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
GROUND/SAW CUT SHAFT - S1-8 - W.M. Berg
Specs
Types of Shafts Linear; Precision
Diameter 3.17 mm (0.1247 inch)
View Details
Metric Solid 60 Plus® Shaft - 12mm - Lee Controls, LLC
Specs
Types of Shafts Linear
Shaft Material 60 Plus®
Diameter 12 mm (0.4724 inch)
View Details