Quality Bearings & Components 303 Stainless Steel Solid Precision Shafting – 0.3122 Inch BBSHAF-10360

Description
303 Stainless Steel SOLID PRECISION SHAFTING –INCH • Precision Ground • Chamfered Ends • Straight .0004 Per Inch NOTE: Grooving, other modifications and sizes available on special order.
Description
303 Stainless Steel SOLID PRECISION SHAFTING –INCH • Precision Ground • Chamfered Ends • Straight .0004 Per Inch NOTE: Grooving, other modifications and sizes available on special order.

Suppliers

Company
Product
Description
Supplier Links
303 Stainless Steel Solid Precision Shafting – 0.3122 Inch - BBSHAF-10360 - Quality Bearings & Components
Hicksville, NY, USA
303 Stainless Steel Solid Precision Shafting – 0.3122 Inch
BBSHAF-10360
303 Stainless Steel Solid Precision Shafting – 0.3122 Inch BBSHAF-10360
303 Stainless Steel SOLID PRECISION SHAFTING –INCH • Precision Ground • Chamfered Ends • Straight .0004 Per Inch NOTE: Grooving, other modifications and sizes available on special order.

303 Stainless Steel
SOLID PRECISION SHAFTING –INCH

• Precision Ground
• Chamfered Ends
• Straight .0004 Per Inch
NOTE: Grooving, other modifications and sizes available on special order.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Shafts
Product Number BBSHAF-10360
Product Name 303 Stainless Steel Solid Precision Shafting – 0.3122 Inch
Types of Shafts Linear
Unlock Full Specs
to access all available technical data

Similar Products

Metric Chrome Linear Shafts - WV-6-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 6 mm (0.2362 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
303 Stainless Steel Solid Precision Shafting – 0.2497 Inch - BBSHAF-08100 - Quality Bearings & Components
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 6.34 mm (0.2497 inch)
View Details
Precision Ground and Hardened Shafting - 30mm - Nook Industries, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Alloy Steel
Diameter 30 mm (1.18 inch)
View Details