Quality Bearings & Components 303 Stainless Steel Solid Precision Shafting – 0.2497 Inch BBSHAF-08162

Description
303 Stainless Steel SOLID PRECISION SHAFTING –INCH • Precision Ground • Chamfered Ends • Straight .0004 Per Inch NOTE: Grooving, other modifications and sizes available on special order.
Description
303 Stainless Steel SOLID PRECISION SHAFTING –INCH • Precision Ground • Chamfered Ends • Straight .0004 Per Inch NOTE: Grooving, other modifications and sizes available on special order.

Suppliers

Company
Product
Description
Supplier Links
303 Stainless Steel Solid Precision Shafting – 0.2497 Inch - BBSHAF-08162 - Quality Bearings & Components
Hicksville, NY, USA
303 Stainless Steel Solid Precision Shafting – 0.2497 Inch
BBSHAF-08162
303 Stainless Steel Solid Precision Shafting – 0.2497 Inch BBSHAF-08162
303 Stainless Steel SOLID PRECISION SHAFTING –INCH • Precision Ground • Chamfered Ends • Straight .0004 Per Inch NOTE: Grooving, other modifications and sizes available on special order.

303 Stainless Steel
SOLID PRECISION SHAFTING –INCH

• Precision Ground
• Chamfered Ends
• Straight .0004 Per Inch
NOTE: Grooving, other modifications and sizes available on special order.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Shafts
Product Number BBSHAF-08162
Product Name 303 Stainless Steel Solid Precision Shafting – 0.2497 Inch
Types of Shafts Linear
Unlock Full Specs
to access all available technical data

Similar Products

Metric Chrome Linear Shafts - WV-6-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 6 mm (0.2362 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
303 Stainless Steel Solid Precision Shafting – 0.1247 Inch - BBSHAF-04068 - Quality Bearings & Components
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 3.17 mm (0.1247 inch)
View Details
Metric Solid 60 Plus® Shaft - 30mm - Lee Controls, LLC
Specs
Types of Shafts Linear
Shaft Material 60 Plus®
Diameter 30 mm (1.18 inch)
View Details