Quality Bearings & Components 303 Stainless Steel Solid Precision Shafting – 0.1247 Inch BBSHAF-04010

Description
303 Stainless Steel SOLID PRECISION SHAFTING –INCH • Precision Ground • Chamfered Ends • Straight .0004 Per Inch NOTE: Grooving, other modifications and sizes available on special order.
Description
303 Stainless Steel SOLID PRECISION SHAFTING –INCH • Precision Ground • Chamfered Ends • Straight .0004 Per Inch NOTE: Grooving, other modifications and sizes available on special order.

Suppliers

Company
Product
Description
Supplier Links
303 Stainless Steel Solid Precision Shafting – 0.1247 Inch - BBSHAF-04010 - Quality Bearings & Components
Hicksville, NY, USA
303 Stainless Steel Solid Precision Shafting – 0.1247 Inch
BBSHAF-04010
303 Stainless Steel Solid Precision Shafting – 0.1247 Inch BBSHAF-04010
303 Stainless Steel SOLID PRECISION SHAFTING –INCH • Precision Ground • Chamfered Ends • Straight .0004 Per Inch NOTE: Grooving, other modifications and sizes available on special order.

303 Stainless Steel
SOLID PRECISION SHAFTING –INCH

• Precision Ground
• Chamfered Ends
• Straight .0004 Per Inch
NOTE: Grooving, other modifications and sizes available on special order.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Shafts
Product Number BBSHAF-04010
Product Name 303 Stainless Steel Solid Precision Shafting – 0.1247 Inch
Types of Shafts Linear
Unlock Full Specs
to access all available technical data

Similar Products

Metric Stainless Linear Shafts - WRB-14-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Stainless Steel
Diameter 14 mm (0.5512 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
GROUND SHAFT - S2-150 - W.M. Berg
Specs
Types of Shafts Linear; Precision
Diameter 3.17 mm (0.1247 inch)
Max. Available Length 381 mm (15 inch)
View Details
Metric Solid 60 Plus® Shaft - 20mm - Lee Controls, LLC
Specs
Types of Shafts Linear
Shaft Material 60 Plus®
Diameter 20 mm (0.7874 inch)
View Details