Quality Bearings & Components Flange-Mounted Bearings - Metric BABBLKMHF318MB

Description
Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -40°C to +149°C Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.
Description
Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -40°C to +149°C Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Bearings  -  Metric - BABBLKMHF318MB - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Bearings - Metric
BABBLKMHF318MB
Flange-Mounted Bearings - Metric BABBLKMHF318MB
Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -40°C to +149°C Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.

Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC

  • SAE-840 Oil-Impregnated Bronze Bearing
  • Sintered Aluminum Housing
  • Self-Aligning Type Features:
  • Flange-mounted
  • Self-aligning to ±5°
  • Lightweight Operating Temperature: -40°C to +149°C Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BABBLKMHF318MB
Product Name Flange-Mounted Bearings - Metric
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Metric
Shaft Size 0.7098 to 0.7106 inch (18.03 to 18.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.57 inch (40 mm)
View Details
Flange mounted bearing: 12.03mm Bore, Sintered Bronze - A 7Z42MBFM12MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.4736 inch (12.03 mm)
View Details
Flange-Mounted Pressbearings  -  Metric - BDNRSSMSABLK12 - Quality Bearings & Components
Specs
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
AN 7876 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details