Quality Bearings & Components Flange-Mounted Bearings - Inch BABBLK-HF51000B

Description
Bronze BearingFLANGE-MOUNTE D BEARINGS - INCH SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -20°F to +200°F Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.
Description
Bronze BearingFLANGE-MOUNTE D BEARINGS - INCH SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -20°F to +200°F Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Bearings  -  Inch - BABBLK-HF51000B - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Bearings - Inch
BABBLK-HF51000B
Flange-Mounted Bearings - Inch BABBLK-HF51000B
Bronze BearingFLANGE-MOUNTE D BEARINGS - INCH SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -20°F to +200°F Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.

Bronze BearingFLANGE-MOUNTED BEARINGS - INCH

  • SAE-840 Oil-Impregnated Bronze Bearing
  • Sintered Aluminum Housing
  • Self-Aligning Type Features:
  • Flange-mounted
  • Self-aligning to ±5°
  • Lightweight Operating Temperature: -20°F to +200°F Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BABBLK-HF51000B
Product Name Flange-Mounted Bearings - Inch
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 1 to 1 inch (25.43 to 25.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 0.6693 inch (17 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UCF2018S - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details
Flange Cartridge Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Design Units Metric
View Details